RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT9284B-20GJ6 RT9284B-20GJ6

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062727-RT9284B-20GJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062727-RT9284B-20GJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT9284B-20GJ6 - 062727-RT9284B-20GJ6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9284B-20GJ6
062727-RT9284B-20GJ6
PMIC - PMIC - LED Drivers - RT9284B-20GJ6 062727-RT9284B-20GJ6
Manufacturer: Richtek USA Inc. Win Source Part Number: 062727-RT9284B-20GJ6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062727-RT9284B-20GJ6
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT9284B-20GJ6
LED Driver IC 137-RT9284B-20GJ6
Display Driver, PDSO6 Product overview: RT9284B-20GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6 can be used for catalog matching and distributor lookup.

Display Driver, PDSO6 Product overview: RT9284B-20GJ6 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-20GJ6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 062727-RT9284B-20GJ6 137-RT9284B-20GJ6
Product Name PMIC - PMIC - LED Drivers - RT9284B-20GJ6 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7961898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - FLS1800XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 7000 milliamps
View Details