RichTek Technology Corporation 5.5V LED Driver IC RT9284B-15GJ6E

Description
RICHTEK RT9284B-15GJ6E LED DRIVER, CONSTANT CUR, 5.5V,TSOT-23-6 Product overview: RT9284B-15GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-15GJ6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9284B-15GJ6E LED DRIVER, CONSTANT CUR, 5.5V,TSOT-23-6 Product overview: RT9284B-15GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-15GJ6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V LED Driver IC
137-RT9284B-15GJ6E
5.5V LED Driver IC 137-RT9284B-15GJ6E
RICHTEK RT9284B-15GJ6E LED DRIVER, CONSTANT CUR, 5.5V,TSOT-23-6 Product overview: RT9284B-15GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-15GJ6E can be used for catalog matching and distributor lookup.

RICHTEK RT9284B-15GJ6E LED DRIVER, CONSTANT CUR, 5.5V,TSOT-23-6 Product overview: RT9284B-15GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284B-15GJ6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - RT9284B-15GJ6E - 210945-RT9284B-15GJ6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT9284B-15GJ6E
210945-RT9284B-15GJ6E
PMIC - PMIC - LED Drivers - RT9284B-15GJ6E 210945-RT9284B-15GJ6E
Manufacturer: Richtek USA Inc. Win Source Part Number: 210945-RT9284B-15GJ6 E Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: PWM Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210945-RT9284B-15GJ6E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
RT9284B-15GJ6E
PMIC - LED Drivers RT9284B-15GJ6E
IC LED DRIVER RGLTR DIM TSOT23-6

IC LED DRIVER RGLTR DIM TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT9284B-15GJ6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT9284B-15GJ6E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT9284B-15GJ6E
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-RT9284B-15GJ6E 210945-RT9284B-15GJ6E RT9284B-15GJ6E RT9284B-15GJ6E
Product Name 5.5V LED Driver IC PMIC - PMIC - LED Drivers - RT9284B-15GJ6E PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 20 volts 20 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3464AMHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 9228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
Board Mount LED Drivers - A6275EA-T - 766804-A6275EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4 volts
View Details
7 suppliers
LED Drivers - BCR602XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 60 volts
Output Current 10 milliamps
View Details
7 suppliers