RICHTEK RT9284AGJ5E LED DRIVER, CONSTANT CUR, 5.5V,TSOT-23-5 Product overview: RT9284AGJ5E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284AGJ5E can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator PWM Dimming 100mA TSOT-23-5
LED Driver IC 1 Output DC DC Regulator PWM Dimming 100mA TSOT-23-5
Manufacturer: Richtek USA Inc.
Win Source Part Number: 062726-RT9284AGJ5E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IC LED DRVR RGLTR PWM TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT9284AGJ5E | 1028-RT9284AGJ5ETR-ND | 062726-RT9284AGJ5E | RT9284AGJ5E | RT9284AGJ5E |
| Product Name | 5.5V LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - RT9284AGJ5E | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 15 volts | 15 volts | 15 volts | ||
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts |