LED Driver IC 1 Output DC DC Regulator PWM Dimming 100mA TSOT-23-6
LED Driver IC 1 Output DC DC Regulator PWM Dimming 100mA TSOT-23-6
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027609-RT9284A-20GJ6
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
RICHTEK RT9284A-20GJ6E LED DRIVER, 1.2MHZ, TSOT-23-6 Product overview: RT9284A-20GJ6E from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHZ. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHZ, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT9284A-20GJ6E can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM TSOT23-6
20V 1.2MHz PWM 1 DC-DCVoltage Stabilizer 100mA 2.7V~5.5V TSOT-23-6 LED Drivers ROHS
IC LED DRVR RGLTR PWM TSOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1028-RT9284A-20GJ6ETR-ND | 027609-RT9284A-20GJ6E | 137-RT9284A-20GJ6E | RT9284A-20GJ6E | RT9284A-20GJ6E | RT9284A-20GJ6E |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - RT9284A-20GJ6E | 1.2MHZ LED Driver IC | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |