Manufacturer: Richtek USA Inc.
Win Source Part Number: 807594-RT9266GX5
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.6A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 2V
Synchronous Rectifier: No
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 7V (Switch)
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC REG BOOST ADJ 1.6A SOT89-5
IC REG BOOST ADJ 1.6A SOT89-5
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 1.6A (Switch) SOT-89-5/6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807594-RT9266GX5 | RT9266GX5 | RT9266GX5 | RT9266GX5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9266GX5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 7 to ? volts | 2 volts | 2 to 7 volts |