Manufacturer: Richtek USA Inc.
Win Source Part Number: 932526-RT9261B-33GX
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 120mA (Switch) TO-243AA
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Family Name: RT9261
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BOOST 3.3V 120MA SOT89-3
IC REG BOOST 3.3V 120MA SOT89-3
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 120mA (Switch) TO-243AA
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 932526-RT9261B-33GX | RT9261B-33GX | RT9261B-33GX | RT9261B-33GX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261B-33GX | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| IOUT | 0.1200 amps | 0.1200 amps | ||
| fsw | 190 kHz | 190 kHz | 190 kHz |