Win Source Part Number: 982444-RT9261-35GB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 60mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1V
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 3.5V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9261
Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 60mA (Switch) SC-74A, SOT-753
IC REG BOOST 3.5V 60MA SOT23-5
IC REG BOOST 3.5V 60MA SOT23-5
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 982444-RT9261-35GB | RT9261-35GB | RT9261-35GB | RT9261-35GB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 120 kHz | 120 kHz | 120 kHz | 120 kHz |