Manufacturer: Richtek USA Inc.
Win Source Part Number: 062723-RT9261-33GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG BOOST 3.3V 60MA SOT23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 60mA (Switch) SC-74A, SOT-753
IC REG BOOST 3.3V 60MA SOT23-5
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062723-RT9261-33GB | RT9261-33GB | RT9261-33GB | RT9261-33GB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261-33GB | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |