Manufacturer: Richtek USA Inc.
Win Source Part Number: 062721-RT9259AGS
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Purpose: Any Function
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 14-SOP
IC REG DL BUCK/LINEAR SYNC 14SOP
IC REG DL BUCK/LINEAR SYNC 14SOP
IC REG DL BUCK/LINEAR SYNC 14SOP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062721-RT9259AGS | RT9259AGS | RT9259AGS | RT9259AGS | RT9259AGS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9259AGS | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 14-SOP | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Active | Active | Active | |
| Special Features | Multiple Outputs | Multiple Outputs |