Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP
IC REG CTRLR BUCK PWM SOP-14
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RT9232BGS | RT9232BGS |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |
| Life Cycle Stage | Active | |
| VIN | 10.8 to 13.2 volts | 10.8 to 13.2 volts |