RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9218 RT9218

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046475-RT9218 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 300kHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Purpose: Any Function Supply Voltage - Operating: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 046475-RT9218 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 300kHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Purpose: Any Function Supply Voltage - Operating: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9218 - 046475-RT9218 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9218
046475-RT9218
PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9218 046475-RT9218
Manufacturer: Richtek USA Inc. Win Source Part Number: 046475-RT9218 Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 300kHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Purpose: Any Function Supply Voltage - Operating: 5V, 12V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046475-RT9218
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Purpose: Any Function
Supply Voltage - Operating: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 046475-RT9218
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9218
Package Type Other; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3989SEVTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 1.2 to 2.4 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444550 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details