Manufacturer: Richtek USA Inc.
Win Source Part Number: 062717-RT9214
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 5V, 12V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 062717-RT9214 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9214 |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 8-SOP |
| Life Cycle Stage | Declining; Not For New Designs |