Manufacturer: Richtek USA Inc.
Win Source Part Number: 793443-RT9206GS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 28 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 200kHz ~ 600kHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: RT9206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): LTC1876EG; LTC3773EG; LTC3853EUJ#TR; LTC3773EG#TR;
Introduction Date: June 26, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG TRPL BUCK/LNR SYNC 16SOP
IC REG TRPL BUCK/LNR SYNC 16SOP
IC REG TRPL BUCK/LNR SYNC 16SOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 600kHz 16-SOP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 793443-RT9206GS | RT9206GS | RT9206GS | RT9206GS | RT9206GS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9206GS | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs | Multiple Outputs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |