RichTek Technology Corporation 2A Power Management IC RT9199GSP

Description
IC REG BUS TERMINATION 2A 8SOP, 8SOP Product overview: RT9199GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9199GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUS TERMINATION 2A 8SOP, 8SOP Product overview: RT9199GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9199GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Power Management IC
750-RT9199GSP
2A Power Management IC 750-RT9199GSP
IC REG BUS TERMINATION 2A 8SOP, 8SOP Product overview: RT9199GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9199GSP can be used for catalog matching and distributor lookup.

IC REG BUS TERMINATION 2A 8SOP, 8SOP Product overview: RT9199GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9199GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9199GSP - 027606-RT9199GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9199GSP
027606-RT9199GSP
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9199GSP 027606-RT9199GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 027606-RT9199GSP Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1.4 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOP-EP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027606-RT9199GSP
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.4 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP-EP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9199GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9199GSP
PMIC - Voltage Regulators - Special Purpose RT9199GSP
IC REG CONV DDR BUS 1OUT 8SOP

IC REG CONV DDR BUS 1OUT 8SOP

Supplier's Site Datasheet
IC REG BUS TERMINATION 2A 8SOP - 682-RT9199GSP - Utmel Electronic Limited
Hong Kong, China
IC REG BUS TERMINATION 2A 8SOP
682-RT9199GSP
IC REG BUS TERMINATION 2A 8SOP 682-RT9199GSP
IC REG BUS TERMINATION 2A 8SOP

IC REG BUS TERMINATION 2A 8SOP

Supplier's Site
Special Purpose Regulators - RT9199GSP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9199GSP
Special Purpose Regulators RT9199GSP
IC REG CONV DDR BUS 1OUT 8SOP

IC REG CONV DDR BUS 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-RT9199GSP 027606-RT9199GSP RT9199GSP 682-RT9199GSP RT9199GSP
Product Name 2A Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9199GSP PMIC - Voltage Regulators - Special Purpose IC REG BUS TERMINATION 2A 8SOP Special Purpose Regulators
Package Type Other; SOIC Other; 8-SOP-EP SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details