RichTek Technology Corporation 2.5V 5.5V SOT-23 LDO Voltage Regulator IC RT9198-4GGBR

Description
RICHTEK RT9198-4GGBR Fixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 4.75Vout, 300mAout, SOT-23-5 Product overview: RT9198-4GGBR from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-4GGBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9198-4GGBR Fixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 4.75Vout, 300mAout, SOT-23-5 Product overview: RT9198-4GGBR from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-4GGBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 5.5V SOT-23 LDO Voltage Regulator IC
776-RT9198-4GGBR
2.5V 5.5V SOT-23 LDO Voltage Regulator IC 776-RT9198-4GGBR
RICHTEK RT9198-4GGBR Fixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 4.75Vout, 300mAout, SOT-23-5 Product overview: RT9198-4GGBR from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-4GGBR can be used for catalog matching and distributor lookup.

RICHTEK RT9198-4GGBR Fixed LDO Voltage Regulator, 2.5V to 5.5V, 220mV Dropout, 4.75Vout, 300mAout, SOT-23-5 Product overview: RT9198-4GGBR from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-4GGBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9198-4GGBR - 062716-RT9198-4GGBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9198-4GGBR
062716-RT9198-4GGBR
PMIC - PMIC - Voltage Regulators - Linear - RT9198-4GGBR 062716-RT9198-4GGBR
Manufacturer: Richtek USA Inc. Win Source Part Number: 062716-RT9198-4GGBR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 4.75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5R Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.75V Dropout Voltage-Max: 0.33V @ 300mA Operating Supply Current: 130μA PSRR: 60dB to 30dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062716-RT9198-4GGBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 4.75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5R
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.75V
Dropout Voltage-Max: 0.33V @ 300mA
Operating Supply Current: 130μA
PSRR: 60dB to 30dB (100Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9198-4GGBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9198-4GGBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9198-4GGBR
IC REG LIN 4.75V 300MA SOT23-5R

IC REG LIN 4.75V 300MA SOT23-5R

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9198-4GGBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9198-4GGBR
PMIC - Voltage Regulators - Linear RT9198-4GGBR
IC REG LIN 4.75V 300MA SOT23-5R

IC REG LIN 4.75V 300MA SOT23-5R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9198-4GGBR 062716-RT9198-4GGBR RT9198-4GGBR RT9198-4GGBR
Product Name 2.5V 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9198-4GGBR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5R
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 1.30E-4 amps 1.30E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data