RichTek Technology Corporation 3.3V 300MA SOT23 Voltage Regulator IC RT9198-33GBG

Description
IC REG LIN 3.3V 300MA SOT23-5G Product overview: RT9198-33GBG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-33GBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 300MA SOT23-5G Product overview: RT9198-33GBG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-33GBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-RT9198-33GBG
3.3V 300MA SOT23 Voltage Regulator IC 776-RT9198-33GBG
IC REG LIN 3.3V 300MA SOT23-5G Product overview: RT9198-33GBG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-33GBG can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 300MA SOT23-5G Product overview: RT9198-33GBG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-33GBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9198-33GBG - 062714-RT9198-33GBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9198-33GBG
062714-RT9198-33GBG
PMIC - PMIC - Voltage Regulators - Linear - RT9198-33GBG 062714-RT9198-33GBG
Manufacturer: Richtek USA Inc. Win Source Part Number: 062714-RT9198-33GBG Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5G Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.33V @ 300mA Operating Supply Current: 130μA PSRR: 60dB to 30dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062714-RT9198-33GBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5G
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.33V @ 300mA
Operating Supply Current: 130μA
PSRR: 60dB to 30dB (100Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9198-33GBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9198-33GBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9198-33GBG
IC REG LIN 3.3V 300MA SOT23-5G

IC REG LIN 3.3V 300MA SOT23-5G

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9198-33GBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9198-33GBG
PMIC - Voltage Regulators - Linear RT9198-33GBG
IC REG LIN 3.3V 300MA SOT23-5G

IC REG LIN 3.3V 300MA SOT23-5G

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9198-33GBG 062714-RT9198-33GBG RT9198-33GBG RT9198-33GBG
Product Name 3.3V 300MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9198-33GBG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 1.30E-4 amps 1.30E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details