Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244327-RT9198-2HGU5
Manufacturer Homepage: www.richtek.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
300mA, Low Noise, Ultra-Fast CMOS LDO Regulator, SC70-5 Product overview: RT9198-2HGU5 from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-2HGU5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.85V 300MA SC70-5
IC REG LINEAR 2.85V 300MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244327-RT9198-2HGU5 | 776-RT9198-2HGU5 | RT9198-2HGU5 | RT9198-2HGU5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9198-2HGU5 | 300mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| IQ | 1.30E-4 amps | 1.30E-4 amps |