RichTek Technology Corporation PMIC - Voltage Regulators - Linear RT9198-29GBR

Description
IC REG LIN 2.9V 300MA SOT23-5R
Description
IC REG LIN 2.9V 300MA SOT23-5R
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9198-29GBR is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides a maximum output current of 300mA and operates with a low dropout voltage of 220mV at full load. The device features a wide input voltage range from 2.5V to 5.5V and offers output voltage options from 1.5V to 5.0V in 0.1V increments. This regulator is optimized for battery-powered systems, boasting a quiescent current of less than 0.01OºA in shutdown mode, which helps prolong battery life. It supports low-ESR ceramic capacitors, minimizing board space requirements, and has a fast turn-on time of less than 50Oºs. Additional features include current limiting protection, thermal shutdown protection, and a high power supply rejection ratio, making it suitable for various applications such as cellular handsets, battery-powered equipment, and portable information appliances. The RT9198-29GBR is available in multiple package types, including SOT-23-5, TSOT-23-5, and SC-70-5.

Datasheet Summary
Powered by GS/AI

The RT9198-29GBR is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides a maximum output current of 300mA and operates with a low dropout voltage of 220mV at full load. The device features a wide input voltage range from 2.5V to 5.5V and offers output voltage options from 1.5V to 5.0V in 0.1V increments. This regulator is optimized for battery-powered systems, boasting a quiescent current of less than 0.01OºA in shutdown mode, which helps prolong battery life. It supports low-ESR ceramic capacitors, minimizing board space requirements, and has a fast turn-on time of less than 50Oºs. Additional features include current limiting protection, thermal shutdown protection, and a high power supply rejection ratio, making it suitable for various applications such as cellular handsets, battery-powered equipment, and portable information appliances. The RT9198-29GBR is available in multiple package types, including SOT-23-5, TSOT-23-5, and SC-70-5.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - RT9198-29GBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9198-29GBR
PMIC - Voltage Regulators - Linear RT9198-29GBR
IC REG LIN 2.9V 300MA SOT23-5R

IC REG LIN 2.9V 300MA SOT23-5R

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number RT9198-29GBR
Product Name PMIC - Voltage Regulators - Linear
IOUT 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details