RichTek Technology Corporation Voltage Regulators - Linear RT9198-28GY

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9198-28GY is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides a maximum output current of 300mA and operates with an input voltage range of 2.5V to 5.5V. The device features a low dropout voltage of 220mV at full load, ensuring efficient performance in battery-powered systems. It has a fast turn-on time of less than 50Oºs and consumes less than 0.01OºA in shutdown mode, which helps prolong battery life. The RT9198-28GY is compatible with low-ESR ceramic capacitors, minimizing board space requirements, which is critical for handheld devices. It includes features such as current limiting protection, thermal shutdown protection, and a high power supply rejection ratio. The regulator is available in multiple package types, including SC-70-5, SOT-23-3, and MSOP-8, making it versatile for various applications. This product is suitable for use in CDMA/GSM cellular handsets, battery-powered equipment, and portable information appliances.

Datasheet Summary
Powered by GS/AI

The RT9198-28GY is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides a maximum output current of 300mA and operates with an input voltage range of 2.5V to 5.5V. The device features a low dropout voltage of 220mV at full load, ensuring efficient performance in battery-powered systems. It has a fast turn-on time of less than 50Oºs and consumes less than 0.01OºA in shutdown mode, which helps prolong battery life. The RT9198-28GY is compatible with low-ESR ceramic capacitors, minimizing board space requirements, which is critical for handheld devices. It includes features such as current limiting protection, thermal shutdown protection, and a high power supply rejection ratio. The regulator is available in multiple package types, including SC-70-5, SOT-23-3, and MSOP-8, making it versatile for various applications. This product is suitable for use in CDMA/GSM cellular handsets, battery-powered equipment, and portable information appliances.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9198-28GY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9198-28GY
Voltage Regulators - Linear RT9198-28GY
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9198-28GY
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details