RichTek Technology Corporation 300mA LDO Voltage Regulator IC RT9198-18GY

Description
300mA, Low Noise, Ultra-Fast CMOS LDO Regulator, SC82 Product overview: RT9198-18GY from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-18GY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA, Low Noise, Ultra-Fast CMOS LDO Regulator, SC82 Product overview: RT9198-18GY from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-18GY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300mA LDO Voltage Regulator IC
776-RT9198-18GY
300mA LDO Voltage Regulator IC 776-RT9198-18GY
300mA, Low Noise, Ultra-Fast CMOS LDO Regulator, SC82 Product overview: RT9198-18GY from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-18GY can be used for catalog matching and distributor lookup.

300mA, Low Noise, Ultra-Fast CMOS LDO Regulator, SC82 Product overview: RT9198-18GY from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9198-18GY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9198-18GY - 210943-RT9198-18GY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9198-18GY
210943-RT9198-18GY
PMIC - PMIC - Voltage Regulators - Linear - RT9198-18GY 210943-RT9198-18GY
Manufacturer: Richtek USA Inc. Win Source Part Number: 210943-RT9198-18GY Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-82 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.33V @ 300mA Operating Supply Current: 130μA PSRR: 60dB to 30dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210943-RT9198-18GY
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-82
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.33V @ 300mA
Operating Supply Current: 130μA
PSRR: 60dB to 30dB (100Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9198-18GY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9198-18GY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9198-18GY
IC REG LINEAR 1.8V 300MA SC82

IC REG LINEAR 1.8V 300MA SC82

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9198-18GY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9198-18GY
PMIC - Voltage Regulators - Linear RT9198-18GY
IC REG LINEAR 1.8V 300MA SC82

IC REG LINEAR 1.8V 300MA SC82

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9198-18GY 210943-RT9198-18GY RT9198-18GY RT9198-18GY
Product Name 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9198-18GY Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC Other; SC-82
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 1.30E-4 amps 1.30E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-1.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details