IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT9198-18GB | 682-RT9198-18GB | RT9198-18GB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.8V 300MA SOT23-5 | PMIC - Voltage Regulators - Linear |
| Output Voltage | 1.8 volts | 1.8 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| IQ | 1.30E-4 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |