RichTek Technology Corporation PMIC - Voltage Regulators - Linear RT9198-15GU5R

Description
IC REG LINEAR 1.5V 300MA SC70-5R
Description
IC REG LINEAR 1.5V 300MA SC70-5R
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9198-15GU5R is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides an output current of 300mA and operates with a low dropout voltage of 220mV at full load. The device features a wide input voltage range of 2.5V to 5.5V and offers output voltage options from 1.5V to 5.0V in 0.1V increments. It is optimized for battery-powered systems, consuming less than 0.01OºA in shutdown mode and exhibiting a fast turn-on time of less than 50Oºs. The RT9198-15GU5R supports low-ESR ceramic capacitors, which minimizes board space requirements, making it suitable for compact designs. Additional features include current limiting protection, thermal shutdown protection, and a high power supply rejection ratio. The device is available in multiple package types, including SC-70-5, which is ideal for space-constrained applications. This regulator is RoHS compliant and suitable for both Pb-free and SnPb soldering processes, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The RT9198-15GU5R is a low noise, ultra-fast CMOS linear voltage regulator designed for portable RF and wireless applications. It provides an output current of 300mA and operates with a low dropout voltage of 220mV at full load. The device features a wide input voltage range of 2.5V to 5.5V and offers output voltage options from 1.5V to 5.0V in 0.1V increments. It is optimized for battery-powered systems, consuming less than 0.01OºA in shutdown mode and exhibiting a fast turn-on time of less than 50Oºs. The RT9198-15GU5R supports low-ESR ceramic capacitors, which minimizes board space requirements, making it suitable for compact designs. Additional features include current limiting protection, thermal shutdown protection, and a high power supply rejection ratio. The device is available in multiple package types, including SC-70-5, which is ideal for space-constrained applications. This regulator is RoHS compliant and suitable for both Pb-free and SnPb soldering processes, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear - RT9198-15GU5R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9198-15GU5R
PMIC - Voltage Regulators - Linear RT9198-15GU5R
IC REG LINEAR 1.5V 300MA SC70-5R

IC REG LINEAR 1.5V 300MA SC70-5R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9198-15GU5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9198-15GU5R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9198-15GU5R
IC REG LINEAR 1.5V 300MA SC70-5R

IC REG LINEAR 1.5V 300MA SC70-5R

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number RT9198-15GU5R RT9198-15GU5R
Product Name PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4942GESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details