Manufacturer: Richtek USA Inc.
Win Source Part Number: 027604-RT9194GE
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Low-Dropout Linear Regulator Controller with PGOOD Indication, SOT-26 Product overview: RT9194GE from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-RT9194GE can be used for catalog matching and distributor lookup.
IC LNR REG CTRLR 1OUT SOT23-6
IC LNR REG CTRLR 1OUT SOT23-6
IC LNR REG CTRLR 1OUT SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 027604-RT9194GE | 757-RT9194GE | RT9194GE | RT9194GE | RT9194GE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - RT9194GE | Power Management IC | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | ||||
| Package Type | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 |
| Life Cycle Stage | Maturity; Active | Active |