Manufacturer: Richtek USA Inc.
Win Source Part Number: 027603-RT9193-33GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 130μA
PSRR: 70dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
3.3V 300mA LDO Regulator, SOT-23-5, 5.5V In, 220mV Dropout Product overview: RT9193-33GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-33GB can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
IC REG LINEAR 3.3V 300MA SOT23-5
300mA 70dB Fixed 3.3V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 027603-RT9193-33GB | 1028-1014-6-ND | 776-RT9193-33GB | RT9193-33GB | RT9193-33GB | RT9193-33GB | RT9193-33GB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9193-33GB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300mA 5.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Life Cycle Stage | Maturity; Active |