RichTek Technology Corporation Low-Power 300mA SOT23 LDO Voltage Regulator IC RT9193-31GB

Description
300mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator, SOT23-5 Product overview: RT9193-31GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-31GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator, SOT23-5 Product overview: RT9193-31GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-31GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 300mA SOT23 LDO Voltage Regulator IC
776-RT9193-31GB
Low-Power 300mA SOT23 LDO Voltage Regulator IC 776-RT9193-31GB
300mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator, SOT23-5 Product overview: RT9193-31GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-31GB can be used for catalog matching and distributor lookup.

300mA, Ultra-Low Noise, Ultra-Fast CMOS LDO Regulator, SOT23-5 Product overview: RT9193-31GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-31GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9193-31GB - 062702-RT9193-31GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9193-31GB
062702-RT9193-31GB
PMIC - PMIC - Voltage Regulators - Linear - RT9193-31GB 062702-RT9193-31GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 062702-RT9193-31GB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.22V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.1V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062702-RT9193-31GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 130μA
PSRR: 70dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9193-31GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9193-31GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9193-31GB
IC REG LINEAR 3.1V 300MA SOT23-5

IC REG LINEAR 3.1V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9193-31GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9193-31GB
PMIC - Voltage Regulators - Linear RT9193-31GB
IC REG LINEAR 3.1V 300MA SOT23-5

IC REG LINEAR 3.1V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9193-31GB 062702-RT9193-31GB RT9193-31GB RT9193-31GB
Product Name Low-Power 300mA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9193-31GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
IQ 1.30E-4 amps 1.30E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data