RichTek Technology Corporation 3V 300MA Voltage Regulator IC RT9193-30GQW

Description
IC REG LINEAR 3V 300MA 6WDFN Product overview: RT9193-30GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-30GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 300MA 6WDFN Product overview: RT9193-30GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-30GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-RT9193-30GQW
3V 300MA Voltage Regulator IC 776-RT9193-30GQW
IC REG LINEAR 3V 300MA 6WDFN Product overview: RT9193-30GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-30GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA 6WDFN Product overview: RT9193-30GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-30GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9193-30GQW - 726565-RT9193-30GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9193-30GQW
726565-RT9193-30GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9193-30GQW 726565-RT9193-30GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 726565-RT9193-30GQW Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 50dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 300mA Current - Quiescent (Iq): 130μA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 726565-RT9193-30GQW
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 50dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 130μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9193-30GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9193-30GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9193-30GQW
IC REG LINEAR 3V 300MA 6WDFN

IC REG LINEAR 3V 300MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9193-30GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9193-30GQW
PMIC - Voltage Regulators - Linear RT9193-30GQW
IC REG LINEAR 3V 300MA 6WDFN

IC REG LINEAR 3V 300MA 6WDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9193-30GQW 726565-RT9193-30GQW RT9193-30GQW RT9193-30GQW
Product Name 3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9193-30GQW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts
IQ 1.30E-4 amps 1.30E-4 amps 1.30E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data