RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GQW RT9193-25GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062695-RT9193-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WDFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062695-RT9193-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WDFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GQW - 062695-RT9193-25GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GQW
062695-RT9193-25GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GQW 062695-RT9193-25GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 062695-RT9193-25GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WDFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062695-RT9193-25GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WDFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 130μA
PSRR: 70dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-RT9193-25GQW
2.5V 300MA Voltage Regulator IC 776-RT9193-25GQW
IC REG LINEAR 2.5V 300MA 6WDFN Product overview: RT9193-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-25GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA 6WDFN Product overview: RT9193-25GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-25GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9193-25GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9193-25GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9193-25GQW
IC REG LINEAR 2.5V 300MA 6WDFN

IC REG LINEAR 2.5V 300MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9193-25GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9193-25GQW
PMIC - Voltage Regulators - Linear RT9193-25GQW
IC REG LINEAR 2.5V 300MA 6WDFN

IC REG LINEAR 2.5V 300MA 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062695-RT9193-25GQW 776-RT9193-25GQW RT9193-25GQW RT9193-25GQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GQW 2.5V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-WDFN (2x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data