RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GJ5 RT9193-25GJ5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093007-RT9193-25GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093007-RT9193-25GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GJ5 - 1093007-RT9193-25GJ5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GJ5
1093007-RT9193-25GJ5
PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GJ5 1093007-RT9193-25GJ5
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093007-RT9193-25GJ5 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 130μA PSRR: 70dB to 50dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093007-RT9193-25GJ5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 130μA
PSRR: 70dB to 50dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-RT9193-25GJ5
2.5V 300MA Voltage Regulator IC 776-RT9193-25GJ5
IC REG LIN 2.5V 300MA TSOT23-5 Product overview: RT9193-25GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-25GJ5 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 300MA TSOT23-5 Product overview: RT9193-25GJ5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9193-25GJ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9193-25GJ5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9193-25GJ5
PMIC - Voltage Regulators - Linear RT9193-25GJ5
IC REG LIN 2.5V 300MA TSOT23-5

IC REG LIN 2.5V 300MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9193-25GJ5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9193-25GJ5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9193-25GJ5
IC REG LIN 2.5V 300MA TSOT23-5

IC REG LIN 2.5V 300MA TSOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1093007-RT9193-25GJ5 776-RT9193-25GJ5 RT9193-25GJ5 RT9193-25GJ5
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9193-25GJ5 2.5V 300MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; TSOT-23-5 Other; SOT-23-5 SOT23
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data