IC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 42AC0083 |
| Product Name | Ic, Ldo, Fixed, 1.5V, 0.3A, Sot-23-5; Output Type Richtek |
| Input Voltage | 2.5 to 5.5 volts |