IC, LDO, ADJ, 4.5V, 1A, SOP-8; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:4.5V; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 24AC5347 |
| Product Name | Ic, Ldo, Adj, 4.5V, 1A, Sop-8; Output Type Richtek |
| Input Voltage | 2.5 to 5.5 volts |