The RT9187GSP is a high-performance linear voltage regulator designed for applications requiring low dropout voltage and high power supply rejection ratio (PSRR). It supports an output current of up to 1A and operates within a voltage range of 2.5V to 5.5V. The device features an ultra-low dropout voltage of 240mV at 1A, making it suitable for battery-powered and portable RF applications. The regulator includes a noise reduction pin for minimizing output noise, which is particularly beneficial in RF applications. In shutdown mode, it consumes less than 0.1OºA, contributing to extended battery life. The RT9187GSP is compatible with low-ESR ceramic capacitors, allowing for reduced board space requirements. Protection features include current limiting and thermal shutdown, ensuring safe operation under various conditions. The device is available in two package types: VDFN-8L 3x3 and SOP-8 (Exposed Pad), and is RoHS compliant. This regulator is ideal for use in CDMA/GSM cellular handsets, battery-powered equipment, and portable information appliances.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOP-EP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 042372-RT9187GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.24V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.8 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.36V @ 1A
Operating Supply Current: 500μA
PSRR: 60dB to 50dB (100Hz to 10kHz)
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1A, Ultra-Low Dropout, Ultra-Fast CMOS LDO Regulator, PSOP-8 Product overview: RT9187GSP from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9187GSP can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8SOP
IC REG LINEAR POS ADJ 1A 8SOP
IC REG LINEAR POS ADJ 1A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-RT9187GSPCT-ND | 042372-RT9187GSP | 776-RT9187GSP | RT9187GSP | RT9187GSP | RT9187GSP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9187GSP | Low-Power 1A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOP-EP | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |