600mA, Ultra-Low Dropout, CMOS Regulator, SOT-25 Product overview: RT9187CGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 600mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9187CGB can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 803459-RT9187CGB
Packaging: Cut Tape (CT)
Mounting Style: SMD
Current - Output: 600mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 60dB ~ 50dB (100Hz ~ 10kHz)
Maximum Output Voltage: 4.8V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.2V at 500mA
Current - Quiescent (Iq): 400μA
IC REG LDO ADJ 0.6A SOT23-5
IC REG LDO ADJ 0.6A SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9187CGB | 803459-RT9187CGB | RT9187CGB | RT9187CGB |
| Product Name | Low-Power 600mA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9187CGB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Enable | Enable | ||
| Output Voltage | 4.8 volts | 0.8000 volts |