Manufacturer: Richtek USA Inc.
Win Source Part Number: 084149-RT9187BGB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, CMOS, PDSO5, SOT-23, 5 PIN Product overview: RT9187BGB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9187BGB can be used for catalog matching and distributor lookup.
IC REG LIN ADJ 600MA SOT23-5
IC REG LIN ADJ 600MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 084149-RT9187BGB | 776-RT9187BGB | RT9187BGB | RT9187BGB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9187BGB | SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 0.8000 volts | 0.8000 volts |