RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9183-33GGF

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223F
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9183-33GGF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9183-33GGF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9183-33GGF-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223F

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223F

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.5A Voltage Regulator IC
776-RT9183-33GGF
Low-Power 1.5A Voltage Regulator IC 776-RT9183-33GGF
Ultra Low Dropout 1.5A Linear Regulator, SOT223F Product overview: RT9183-33GGF from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-33GGF can be used for catalog matching and distributor lookup.

Ultra Low Dropout 1.5A Linear Regulator, SOT223F Product overview: RT9183-33GGF from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-33GGF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9183-33GGF - 1093004-RT9183-33GGF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9183-33GGF
1093004-RT9183-33GGF
PMIC - PMIC - Voltage Regulators - Linear - RT9183-33GGF 1093004-RT9183-33GGF
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093004-RT9183-33GGF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223F Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 500μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093004-RT9183-33GGF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223F
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 500μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9183-33GGF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9183-33GGF
PMIC - Voltage Regulators - Linear RT9183-33GGF
IC REG LINEAR 3.3V 1.5A SOT223F

IC REG LINEAR 3.3V 1.5A SOT223F

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9183-33GGF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9183-33GGF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9183-33GGF
IC REG LINEAR 3.3V 1.5A SOT223F

IC REG LINEAR 3.3V 1.5A SOT223F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number RT9183-33GGF-ND 776-RT9183-33GGF 1093004-RT9183-33GGF RT9183-33GGF RT9183-33GGF
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9183-33GGF PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4 Other; SOT-223F
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data