RichTek Technology Corporation Low-Power 1.5A Voltage Regulator IC RT9183-12GM

Description
Ultra Low Dropout 1.5A Linear Regulator, TO263-3 Product overview: RT9183-12GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-12GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra Low Dropout 1.5A Linear Regulator, TO263-3 Product overview: RT9183-12GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-12GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.5A Voltage Regulator IC - 776-RT9183-12GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.5A Voltage Regulator IC
776-RT9183-12GM
Low-Power 1.5A Voltage Regulator IC 776-RT9183-12GM
Ultra Low Dropout 1.5A Linear Regulator, TO263-3 Product overview: RT9183-12GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-12GM can be used for catalog matching and distributor lookup.

Ultra Low Dropout 1.5A Linear Regulator, TO263-3 Product overview: RT9183-12GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9183-12GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9183-12GM - 062691-RT9183-12GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9183-12GM
062691-RT9183-12GM
PMIC - PMIC - Voltage Regulators - Linear - RT9183-12GM 062691-RT9183-12GM
Manufacturer: Richtek USA Inc. Win Source Part Number: 062691-RT9183-12GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.33V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 500μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062691-RT9183-12GM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 500μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.2V 1.5A TO263-3 - 682-RT9183-12GM - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 1.5A TO263-3
682-RT9183-12GM
IC REG LINEAR 1.2V 1.5A TO263-3 682-RT9183-12GM
IC REG LINEAR 1.2V 1.5A TO263-3

IC REG LINEAR 1.2V 1.5A TO263-3

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9183-12GM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9183-12GM
IC REG LINEAR 1.2V 1.5A TO263-3

IC REG LINEAR 1.2V 1.5A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9183-12GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9183-12GM
PMIC - Voltage Regulators - Linear RT9183-12GM
IC REG LINEAR 1.2V 1.5A TO263-3

IC REG LINEAR 1.2V 1.5A TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9183-12GM 062691-RT9183-12GM 682-RT9183-12GM RT9183-12GM RT9183-12GM
Product Name Low-Power 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9183-12GM IC REG LINEAR 1.2V 1.5A TO263-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 5.5 volts 5.5 volts
IQ 5.00E-4 amps 5.00E-4 amps
Unlock Full Specs
to access all available technical data