RichTek Technology Corporation 1.2V 150MA SOT23 Voltage Regulator IC RT9181GB

Description
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: RT9181GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9181GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: RT9181GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9181GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 150MA SOT23 Voltage Regulator IC
776-RT9181GB
1.2V 150MA SOT23 Voltage Regulator IC 776-RT9181GB
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: RT9181GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9181GB can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: RT9181GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9181GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9181GB - 793442-RT9181GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9181GB
793442-RT9181GB
PMIC - PMIC - Voltage Regulators - Linear - RT9181GB 793442-RT9181GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 793442-RT9181GB Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Output Current: 150mA Family Name: RT9181 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA PSRR: 62dB (100Hz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): SN105125DBVRG4; TPPM0125DBVR; FAN2558S12X_Q; FAN2558S12X_NL ; Introduction Date: May 26, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793442-RT9181GB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 150mA
Family Name: RT9181
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
PSRR: 62dB (100Hz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): SN105125DBVRG4; TPPM0125DBVR; FAN2558S12X_Q; FAN2558S12X_NL ;
Introduction Date: May 26, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9181GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9181GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9181GB
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9181GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9181GB
PMIC - Voltage Regulators - Linear RT9181GB
IC REG LINEAR 1.2V 150MA SOT23-5

IC REG LINEAR 1.2V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9181GB 793442-RT9181GB RT9181GB RT9181GB
Product Name 1.2V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9181GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts
IQ 2.50E-4 amps 2.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-3.6-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details