The RT9181-18GB is a low dropout linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 150mA. It operates with an input voltage range of +3V to +5.5V and features a power good (PGOOD) function that indicates the output voltage status. The device has a low quiescent current of 160OºA, which remains consistent regardless of load conditions. Key features include current limiting, thermal protection, and under voltage lockout, ensuring reliable operation in various applications. The RT9181 is compatible with low ESR ceramic capacitors, which are recommended for stability and performance. It is housed in a compact SOT-23-5 package and is RoHS compliant, making it suitable for environmentally friendly designs. This regulator is ideal for applications such as processor power-up sequencing and portable computing devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RT9181-18GB-ND | RT9181-18GB | RT9181-18GB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |