Manufacturer: Richtek USA Inc.
Win Source Part Number: 184682-RT9179PB
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Adjustable Positive LDO Regulator, 1.175V Min, 4.5V Max, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: RT9179PB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.175V, 4.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.175V, 4.5V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9179PB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 184682-RT9179PB | 699-RT9179PB |
| Product Name | Integrated Circuits(ICs) | 1.175V 4.5V SOT-23 LDO Voltage Regulator IC |
| Operating Temperature | -40 C (-40 F) |