Adjustable, 300mA LDO Regulator with Enable, SOT23-5 Product overview: RT9179GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9179GB can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027600-RT9179GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.175 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 150μA
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
IC REG LIN POS ADJ 300MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9179GB | 027600-RT9179GB | RT9179GB | RT9179GB | RT9179GB |
| Product Name | 300mA SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9179GB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Output Voltage | 4.5 volts | 1.18 volts | 1.18 volts | 1.18 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.3000 volts | 0.3000 volts | 0.3000 volts |