RichTek Technology Corporation Integrated Circuits(ICs) RT9179APS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184680-RT9179APS Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9179A Alternative Parts (Cross-Reference): BD00GA5EFJ-E2; BD00HA3EFJ-E2; BD00HA5EFJ; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 184680-RT9179APS Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9179A Alternative Parts (Cross-Reference): BD00GA5EFJ-E2; BD00HA3EFJ-E2; BD00HA5EFJ; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 184680-RT9179APS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
184680-RT9179APS
Integrated Circuits(ICs) 184680-RT9179APS
Manufacturer: Richtek USA Inc. Win Source Part Number: 184680-RT9179APS Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: RT9179A Alternative Parts (Cross-Reference): BD00GA5EFJ-E2; BD00HA3EFJ-E2; BD00HA5EFJ; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 184680-RT9179APS
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: RT9179A
Alternative Parts (Cross-Reference): BD00GA5EFJ-E2; BD00HA3EFJ-E2; BD00HA5EFJ;
Introduction Date: April 06, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
500mA LDO Voltage Regulator IC
699-RT9179APS
500mA LDO Voltage Regulator IC 699-RT9179APS
Adjustable, 500mA LDO Regulator with Enable Product overview: RT9179APS from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9179APS can be used for catalog matching and distributor lookup.

Adjustable, 500mA LDO Regulator with Enable Product overview: RT9179APS from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9179APS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 184680-RT9179APS 699-RT9179APS
Product Name Integrated Circuits(ICs) 500mA LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details