Manufacturer: Richtek USA Inc.
Win Source Part Number: 062690-RT9179AGS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: RT9179A
Output Voltage: 1.175 V to 4.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 150μA
Maximum Output Voltage: 4.5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BD00IC5EFJ; BD00IC5EFJ-E2; BD00HA5EFJ;
Introduction Date: April 06, 2010
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Adjustable, 300mA LDO Regulator with Enable, 8SOP Product overview: RT9179AGS from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9179AGS can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 8SOP
IC REG LINEAR POS ADJ 500MA 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 062690-RT9179AGS | 776-RT9179AGS | RT9179AGS | RT9179AGS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9179AGS | 300mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-SOP | Other; SOP | SOIC | |
| Life Cycle Stage | Maturity; Active |