RichTek Technology Corporation 2.85V 200MA SOT23 Voltage Regulator IC RT9178-2HGB

Description
IC REG LIN 2.85V 200MA SOT23-5 Product overview: RT9178-2HGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9178-2HGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.85V 200MA SOT23-5 Product overview: RT9178-2HGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9178-2HGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 200MA SOT23 Voltage Regulator IC
776-RT9178-2HGB
2.85V 200MA SOT23 Voltage Regulator IC 776-RT9178-2HGB
IC REG LIN 2.85V 200MA SOT23-5 Product overview: RT9178-2HGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9178-2HGB can be used for catalog matching and distributor lookup.

IC REG LIN 2.85V 200MA SOT23-5 Product overview: RT9178-2HGB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9178-2HGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1089215-RT9178-2HGB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1089215-RT9178-2HGB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1089215-RT9178-2HGB
Win Source Part Number: 1089215-RT9178-2HGB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.85V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 40dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RT9178 Voltage Dropout (Max): 0.3V @ 200mA

Win Source Part Number: 1089215-RT9178-2HGB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.85V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 40dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9178
Voltage Dropout (Max): 0.3V @ 200mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9178-2HGB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9178-2HGB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9178-2HGB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9178-2HGB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9178-2HGB
PMIC - Voltage Regulators - Linear RT9178-2HGB
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9178-2HGB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9178-2HGB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9178-2HGB
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9178-2HGB 1089215-RT9178-2HGB RT9178-2HGB-ND RT9178-2HGB RT9178-2HGB
Product Name 2.85V 200MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
IQ 1.50E-4 amps 1.50E-4 amps 1.50E-4 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data