RichTek Technology Corporation Special Purpose Regulators RT9173CPSP

Description
- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOP-EP
Description
- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9173CPSP is a high-speed linear regulator designed for DDR memory systems, compliant with JEDEC SSTL_2 and SSTL_18 standards, as well as other interfaces like HSTL, SCSI-2, and SCSI-3. It can actively sink or source up to 2A while maintaining an output voltage regulation within 40mV. The output voltage can be adjusted using two external resistors or programmed via the REFEN pin. This regulator features a high-speed differential amplifier for rapid response to line/load transients, low initial offset voltage, excellent load regulation, and built-in current limiting and thermal shutdown protection. It is packaged in an SOP-8 (Exposed Pad) format, which aids in thermal performance when properly mounted. The RT9173CPSP is suitable for applications in desktop PCs, notebooks, graphics cards, digital TVs, and embedded systems. It is RoHS compliant and compatible with both Pb-free and SnPb soldering processes.

Datasheet Summary
Powered by GS/AI

The RT9173CPSP is a high-speed linear regulator designed for DDR memory systems, compliant with JEDEC SSTL_2 and SSTL_18 standards, as well as other interfaces like HSTL, SCSI-2, and SCSI-3. It can actively sink or source up to 2A while maintaining an output voltage regulation within 40mV. The output voltage can be adjusted using two external resistors or programmed via the REFEN pin. This regulator features a high-speed differential amplifier for rapid response to line/load transients, low initial offset voltage, excellent load regulation, and built-in current limiting and thermal shutdown protection. It is packaged in an SOP-8 (Exposed Pad) format, which aids in thermal performance when properly mounted. The RT9173CPSP is suitable for applications in desktop PCs, notebooks, graphics cards, digital TVs, and embedded systems. It is RoHS compliant and compatible with both Pb-free and SnPb soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - RT9173CPSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
RT9173CPSP
Special Purpose Regulators RT9173CPSP
- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOP-EP

- Converter, DDR Bus Termination Regulator Voltage Regulator IC 1 Output 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9173CPSP
Product Name Special Purpose Regulators
Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details