RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL5 RT9173BGL5

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210940-RT9173BGL5 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1.7 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 210940-RT9173BGL5 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1.7 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL5 - 210940-RT9173BGL5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL5
210940-RT9173BGL5
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL5 210940-RT9173BGL5
Manufacturer: Richtek USA Inc. Win Source Part Number: 210940-RT9173BGL5 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1.7 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-5 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 210940-RT9173BGL5
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.7 V to 6 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3A TO252 Power Management IC - 750-RT9173BGL5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A TO252 Power Management IC
750-RT9173BGL5
3A TO252 Power Management IC 750-RT9173BGL5
Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173BGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173BGL5 can be used for catalog matching and distributor lookup.

Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173BGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173BGL5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9173BGL5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9173BGL5
PMIC - Voltage Regulators - Special Purpose RT9173BGL5
IC REG CONV DDR 1OUT TO252-5

IC REG CONV DDR 1OUT TO252-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 210940-RT9173BGL5 750-RT9173BGL5 RT9173BGL5
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL5 3A TO252 Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; TO-252-5 Other; TO-252-6 DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Power Supply Controllers, Monitors - 1727-NEX81916DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details