Manufacturer: Richtek USA Inc.
Win Source Part Number: 210939-RT9173BGL
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.7 V to 6 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG BUS TERMINATIN 2A TO252-5 Product overview: RT9173BGL from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173BGL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 210939-RT9173BGL | 750-RT9173BGL |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173BGL | 2A TO252 Power Management IC |
| Package Type | Other; TO-252-5 | Other; Reel - TR |