RichTek Technology Corporation 3A TO252 Power Management IC RT9173AGL5

Description
Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173AGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGL5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173AGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGL5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A TO252 Power Management IC - 750-RT9173AGL5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A TO252 Power Management IC
750-RT9173AGL5
3A TO252 Power Management IC 750-RT9173AGL5
Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173AGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGL5 can be used for catalog matching and distributor lookup.

Peak 3A Bus Termination Regulator, TO252-5 Product overview: RT9173AGL5 from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO252. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, TO252, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9173AGL5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGL5 - 046458-RT9173AGL5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGL5
046458-RT9173AGL5
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGL5 046458-RT9173AGL5
Manufacturer: Richtek USA Inc. Win Source Part Number: 046458-RT9173AGL5 Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1.6 V to 6 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-5 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 046458-RT9173AGL5
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.6 V to 6 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9173AGL5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9173AGL5
PMIC - Voltage Regulators - Special Purpose RT9173AGL5
IC REG CONV DDR 1OUT TO252-5

IC REG CONV DDR 1OUT TO252-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT9173AGL5 046458-RT9173AGL5 RT9173AGL5
Product Name 3A TO252 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9173AGL5 PMIC - Voltage Regulators - Special Purpose
Package Type Other; TO-252-6 Other; TO-252-5 DPAK; Other; TO-252-6, DPak (5 Leads + Tab)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - AUIPS1021S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details