RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9172-33GG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9172-33GG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9172-33GG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9172-33GG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223

Buy Now Datasheet
Singapore, Singapore
3.3V 3A Voltage Regulator IC
776-RT9172-33GG
3.3V 3A Voltage Regulator IC 776-RT9172-33GG
IC REG LINEAR 3.3V 3A SOT223 Product overview: RT9172-33GG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-33GG can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 3A SOT223 Product overview: RT9172-33GG from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-33GG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RT9172-33GG - 892592-RT9172-33GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9172-33GG
892592-RT9172-33GG
PMIC - PMIC - Voltage Regulators - Linear - RT9172-33GG 892592-RT9172-33GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 892592-RT9172-33GG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Family Name: RT9172 Categories: Integrated Circuits (ICs) Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892592-RT9172-33GG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Family Name: RT9172
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9172-33GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9172-33GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9172-33GG
IC REG LINEAR 3.3V 3A SOT223

IC REG LINEAR 3.3V 3A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9172-33GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9172-33GG
PMIC - Voltage Regulators - Linear RT9172-33GG
IC REG LINEAR 3.3V 3A SOT223

IC REG LINEAR 3.3V 3A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RT9172-33GG-ND 776-RT9172-33GG 892592-RT9172-33GG RT9172-33GG RT9172-33GG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9172-33GG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data