RichTek Technology Corporation Ldo, Fixed, 3.3V, 3A, Sot-223-3; Output Type Richtek RT9172-33GG

Description
LDO, FIXED, 3.3V, 3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 3A, Sot-223-3; Output Type Richtek - 94AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 3A, Sot-223-3; Output Type Richtek
94AC7851
Ldo, Fixed, 3.3V, 3A, Sot-223-3; Output Type Richtek 94AC7851
LDO, FIXED, 3.3V, 3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94AC7851
Product Name Ldo, Fixed, 3.3V, 3A, Sot-223-3; Output Type Richtek
Input Voltage 2.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details