RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9172-25GG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9172-25GG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9172-25GG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9172-25GG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 3A SOT-223

Buy Now Datasheet
Singapore, Singapore
3A LDO Voltage Regulator IC
776-RT9172-25GG
3A LDO Voltage Regulator IC 776-RT9172-25GG
3A Fixed Output Voltage LDO Regulator, SOT223 Product overview: RT9172-25GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-25GG can be used for catalog matching and distributor lookup.

3A Fixed Output Voltage LDO Regulator, SOT223 Product overview: RT9172-25GG from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-25GG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RT9172-25GG - 793441-RT9172-25GG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9172-25GG
793441-RT9172-25GG
PMIC - PMIC - Voltage Regulators - Linear - RT9172-25GG 793441-RT9172-25GG
Manufacturer: Richtek USA Inc. Win Source Part Number: 793441-RT9172-25GG Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 3A Family Name: RT9172 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-223 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.7V @ 3A Alternative Parts (Cross-Reference): MIC37100-2.5WS; RT9172-25PG; RT9172-24PG; RT9172-25GG; SC1565IST2.5TRT; SC1565IST-2.5TR; SC1565IST-2.5; SC1565 IST-2.5.TR; Introduction Date: September 09, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793441-RT9172-25GG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 3A
Family Name: RT9172
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.7V @ 3A
Alternative Parts (Cross-Reference): MIC37100-2.5WS; RT9172-25PG; RT9172-24PG; RT9172-25GG; SC1565IST2.5TRT; SC1565IST-2.5TR; SC1565IST-2.5; SC1565 IST-2.5.TR;
Introduction Date: September 09, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9172-25GG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9172-25GG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9172-25GG
IC REG LINEAR 2.5V 3A SOT223

IC REG LINEAR 2.5V 3A SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9172-25GG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9172-25GG
PMIC - Voltage Regulators - Linear RT9172-25GG
IC REG LINEAR 2.5V 3A SOT223

IC REG LINEAR 2.5V 3A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number RT9172-25GG-ND 776-RT9172-25GG 793441-RT9172-25GG RT9172-25GG RT9172-25GG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9172-25GG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data