RichTek Technology Corporation 1.8V 3A Voltage Regulator IC RT9172-18GM

Description
IC REG LINEAR 1.8V 3A TO263-3 Product overview: RT9172-18GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-18GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 3A TO263-3 Product overview: RT9172-18GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-18GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V 3A Voltage Regulator IC - 776-RT9172-18GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 3A Voltage Regulator IC
776-RT9172-18GM
1.8V 3A Voltage Regulator IC 776-RT9172-18GM
IC REG LINEAR 1.8V 3A TO263-3 Product overview: RT9172-18GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-18GM can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 3A TO263-3 Product overview: RT9172-18GM from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9172-18GM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - RT9172-18GM - 932523-RT9172-18GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9172-18GM
932523-RT9172-18GM
PMIC - PMIC - Voltage Regulators - Linear - RT9172-18GM 932523-RT9172-18GM
Manufacturer: Richtek USA Inc. Win Source Part Number: 932523-RT9172-18GM Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3 Package: Reel - TR Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Family Name: RT9172 Categories: Integrated Circuits (ICs) Case / Package: TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932523-RT9172-18GM
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Family Name: RT9172
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9172-18GM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9172-18GM
PMIC - Voltage Regulators - Linear RT9172-18GM
IC REG LINEAR 1.8V 3A TO263-3

IC REG LINEAR 1.8V 3A TO263-3

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9172-18GM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9172-18GM
IC REG LINEAR 1.8V 3A TO263-3

IC REG LINEAR 1.8V 3A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9172-18GM 932523-RT9172-18GM RT9172-18GM RT9172-18GM
Product Name 1.8V 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9172-18GM PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263-3 TO-263
IOUT 3 amps 3 amps 3 amps
VIN 5.5 volts
Dropout Voltage 0.4000 volts
Unlock Full Specs
to access all available technical data